Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Product Range | SHBC Series |
---|---|
Inductance | 24µH |
RMS Current (Irms) | 2A |
DC Resistance Max | 0.0411ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor, 24Uh, 2A, 0.0411Ohm, 20% | Newark Electronics |
Normal Mode Choke 22.1UH 2A 0.0411R | RS |
AC Line Filter, NMC 22.1?H 2A 0.0411? TH | KEMET SHBC8S-0R6A0024V | RS Americas |
TOROIDAL INDUCTOR, 24UH, 2A, RAD | Farnell |
Where can I find additional details, specifications and documents for a SHBC8S-0R6A0024V?
Additional datasheets, footprints and schematics for SHBC8S-0R6A0024V are listed on our Part Details page. You can also find images and similar parts to SHBC8S-0R6A0024V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC8S-0R6A0024V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC8S-0R6A0024V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC8S-0R6A0024V fall under?
The SHBC8S-0R6A0024V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC8S-0R6A0024V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC8S-0R6A0024V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC8S-0R6A0024V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC8S-0R6A0024V have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for SHBC8S-0R6A0024V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC8S-0R6A0024V often in real-time on the comparison pages.
What if I can't find stock of SHBC8S-0R6A0024V?
You can fill out our help required form which you can use to request a quote for SHBC8S-0R6A0024V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.