Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Product Range | SHBC Series |
---|---|
Inductance | 311µH |
RMS Current (Irms) | 15A |
DC Resistance Max | 0.0201ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
TOROIDAL INDUCTOR, 311UH, 15A, RAD | element14 |
Normal Mode Choke 182.5UH 15A 0.0201R | RS |
Inductor, 311Uh, 15A, 0.0201Ohm, 20% | Newark Electronics |
Toroidal Inductor, 311 uH, 15 A, 20.1 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 182.5?H 15A 0.0201? TH | KEMET SHBC24W-2R1A0311V | RS Americas |
Where can I find additional details, specifications and documents for a SHBC24W-2R1A0311V?
Additional datasheets, footprints and schematics for SHBC24W-2R1A0311V are listed on our Part Details page. You can also find images and similar parts to SHBC24W-2R1A0311V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC24W-2R1A0311V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC24W-2R1A0311V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC24W-2R1A0311V fall under?
The SHBC24W-2R1A0311V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC24W-2R1A0311V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC24W-2R1A0311V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC24W-2R1A0311V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC24W-2R1A0311V have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for SHBC24W-2R1A0311V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC24W-2R1A0311V often in real-time on the comparison pages.
What if I can't find stock of SHBC24W-2R1A0311V?
You can fill out our help required form which you can use to request a quote for SHBC24W-2R1A0311V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.