Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.81
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$7.59
|
120
in stock
|
Buy Now | |
Farnell
from US$7.58
|
120
in stock
|
Buy Now | |
element14
from US$3.68
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
29
in stock
|
Buy Now | |
Distrelec
from US$5.34
|
3
in stock
|
Buy Now | |
Avnet America
from US$5.66
|
-
|
Buy Now | |
RS Americas
from US$4.02
|
-
|
Buy Now |
Product Range | SHBC Series |
---|---|
Inductance | 187µH |
RMS Current (Irms) | 8A |
DC Resistance Max | 0.0376ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 187uH 8A 20% DCR=37.6mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 187UH, 8A, THT | Farnell |
TOROIDAL INDUCTOR, 187UH, 8A, RAD | element14 |
Inductor, 187Uh, 8A, 0.0376Ohm, 20% | Newark Electronics |
Normal Mode Choke 113.5UH 8A 0.0376R | RS |
KEMET Toroidal Choke 187uH, 8A | Distrelec |
Toroidal Inductor, 187 uH, 8 A, 37.6 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 113.5?H 8A 0.0376? TH | KEMET SHBC14-1R2A0187V | RS Americas |
Where can I find additional details, specifications and documents for a SHBC14-1R2A0187V?
Additional datasheets, footprints and schematics for SHBC14-1R2A0187V are listed on our Part Details page. You can also find images and similar parts to SHBC14-1R2A0187V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC14-1R2A0187V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC14-1R2A0187V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC14-1R2A0187V fall under?
The SHBC14-1R2A0187V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC14-1R2A0187V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC14-1R2A0187V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC14-1R2A0187V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC14-1R2A0187V have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and RS have stock available or on a lead time for SHBC14-1R2A0187V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC14-1R2A0187V often in real-time on the comparison pages.
What if I can't find stock of SHBC14-1R2A0187V?
You can fill out our help required form which you can use to request a quote for SHBC14-1R2A0187V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.