Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$4.51
|
120
in stock
|
Buy Now | |
Farnell
from US$4.50
|
120
in stock
|
Buy Now | |
element14
from US$2.41
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$2.39
|
-
|
Buy Now |
Product Range | SHBC Series |
---|---|
Inductance | 81µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.0247ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 81uH 6A 20% DCR=24.7mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 81UH, 6A, THT | Farnell |
Normal Mode Choke 60.5UH 6A 0.0247R | RS |
TOROIDAL INDUCTOR, 81UH, 6A, RAD | element14 |
Inductor, 81Uh, 6A, 0.0247Ohm, 20% | Newark Electronics |
Toroidal Inductor, 81 uH, 6 A, 24.7 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 60.5?H 6A 0.0247? TH | KEMET SHBC13-1R2A0081V | RS Americas |
Where can I find additional details, specifications and documents for a SHBC13-1R2A0081V?
Additional datasheets, footprints and schematics for SHBC13-1R2A0081V are listed on our Part Details page. You can also find images and similar parts to SHBC13-1R2A0081V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC13-1R2A0081V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC13-1R2A0081V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC13-1R2A0081V fall under?
The SHBC13-1R2A0081V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC13-1R2A0081V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC13-1R2A0081V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC13-1R2A0081V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC13-1R2A0081V have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, element14 and Newark Electronics have stock available or on a lead time for SHBC13-1R2A0081V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC13-1R2A0081V often in real-time on the comparison pages.
What if I can't find stock of SHBC13-1R2A0081V?
You can fill out our help required form which you can use to request a quote for SHBC13-1R2A0081V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.