Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Prices starting from US$1.96
Product Range | SHBC Series |
---|---|
Inductance | 45µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.0183ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Normal Mode Choke 37.3UH 6A 0.0183R | RS |
Inductor, 45Uh, 6A, 0.0183Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 37.3?H 6A 0.0183? TH | KEMET SHBC13-1R2A0045V | RS Americas |
TOROIDAL INDUCTOR, 45UH, 6A, RAD | element14 |
Where can I find additional details, specifications and documents for a SHBC13-1R2A0045V?
Additional datasheets, footprints and schematics for SHBC13-1R2A0045V are listed on our Part Details page. You can also find images and similar parts to SHBC13-1R2A0045V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC13-1R2A0045V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC13-1R2A0045V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC13-1R2A0045V fall under?
The SHBC13-1R2A0045V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC13-1R2A0045V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC13-1R2A0045V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC13-1R2A0045V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC13-1R2A0045V have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SHBC13-1R2A0045V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC13-1R2A0045V often in real-time on the comparison pages.
What if I can't find stock of SHBC13-1R2A0045V?
You can fill out our help required form which you can use to request a quote for SHBC13-1R2A0045V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.