Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$3.94
|
241
in stock
|
Buy Now | |
Farnell
from US$3.93
|
241
in stock
|
Buy Now | |
element14
from US$1.92
|
13
in stock
|
Buy Now | |
Distrelec
from US$2.31
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now |
Product Range | SHBC Series |
---|---|
Inductance | 80µH |
RMS Current (Irms) | 5A |
DC Resistance Max | 0.0356ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 80uH 5A 20% DCR=35.6mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 80UH, 5A, THT | Farnell |
TOROIDAL INDUCTOR, 80UH, 5A, RAD | element14 |
KEMET Toroidal Choke 80uH, 5A | Distrelec |
Normal Mode Choke 58.5UH 5A 0.0356R | RS |
Inductor, 80Uh, 5A, 0.0356Ohm, 20% | Newark Electronics |
Toroidal Inductor, 80 uH, 5 A, 35.6 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 58.5?H 5A 0.0356? TH | KEMET SHBC12-1R0A0080V | RS Americas |
Where can I find additional details, specifications and documents for a SHBC12-1R0A0080V?
Additional datasheets, footprints and schematics for SHBC12-1R0A0080V are listed on our Part Details page. You can also find images and similar parts to SHBC12-1R0A0080V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC12-1R0A0080V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC12-1R0A0080V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC12-1R0A0080V fall under?
The SHBC12-1R0A0080V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC12-1R0A0080V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC12-1R0A0080V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC12-1R0A0080V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC12-1R0A0080V have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Distrelec and RS have stock available or on a lead time for SHBC12-1R0A0080V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC12-1R0A0080V often in real-time on the comparison pages.
What if I can't find stock of SHBC12-1R0A0080V?
You can fill out our help required form which you can use to request a quote for SHBC12-1R0A0080V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.