Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Prices starting from US$1.54
Product Range | SHBC Series |
---|---|
Inductance | 28µH |
RMS Current (Irms) | 5A |
DC Resistance Max | 0.0211ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor, 28Uh, 5A, 0.0211Ohm, 20% | Newark Electronics |
TOROIDAL INDUCTOR, 28UH, 5A, RAD | element14 |
Normal Mode Choke 24.9UH 5A 0.0211R | RS |
KEMET Toroidal Choke 28uH, 5A | Distrelec |
AC Line Filter, NMC 24.9?H 5A 0.0211? TH | KEMET SHBC12-1R0A0028V | RS Americas |
Where can I find additional details, specifications and documents for a SHBC12-1R0A0028V?
Additional datasheets, footprints and schematics for SHBC12-1R0A0028V are listed on our Part Details page. You can also find images and similar parts to SHBC12-1R0A0028V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC12-1R0A0028V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC12-1R0A0028V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC12-1R0A0028V fall under?
The SHBC12-1R0A0028V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC12-1R0A0028V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC12-1R0A0028V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC12-1R0A0028V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC12-1R0A0028V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for SHBC12-1R0A0028V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC12-1R0A0028V often in real-time on the comparison pages.
What if I can't find stock of SHBC12-1R0A0028V?
You can fill out our help required form which you can use to request a quote for SHBC12-1R0A0028V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.