Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Prices starting from US$1.96
Product Range | SHBC Series |
---|---|
Inductance | 107µH |
RMS Current (Irms) | 3A |
DC Resistance Max | 0.053ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
KEMET Toroidal Choke 107uH, 3A | Distrelec |
Normal Mode Choke 85.2UH 3A 0.0530R | RS |
Inductor, 107Uh, 3A, 0.053Ohm, 20% | Newark Electronics |
Toroidal Inductor, 107 uH, 3 A, 53 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 85.2?H 3A 0.0530? TH | KEMET SHBC10-0R8A0107V | RS Americas |
TOROIDAL INDUCTOR, 107UH, 3A, RAD | element14 |
Where can I find additional details, specifications and documents for a SHBC10-0R8A0107V?
Additional datasheets, footprints and schematics for SHBC10-0R8A0107V are listed on our Part Details page. You can also find images and similar parts to SHBC10-0R8A0107V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC10-0R8A0107V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC10-0R8A0107V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC10-0R8A0107V fall under?
The SHBC10-0R8A0107V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC10-0R8A0107V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC10-0R8A0107V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC10-0R8A0107V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC10-0R8A0107V have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SHBC10-0R8A0107V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC10-0R8A0107V often in real-time on the comparison pages.
What if I can't find stock of SHBC10-0R8A0107V?
You can fill out our help required form which you can use to request a quote for SHBC10-0R8A0107V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.