SH-432 KEMET Parts by KEMET

COMMON MODE CHOKE 30UH 2.4A

Status: Unknown
Series: SH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Farnell
Farnell
from US$1.54
503
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.92
503
in stock
Buy Now
Logo for element14
element14
from US$1.66
503
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.30
378
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.91
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 30µH
Rated Current 2.4A
Product Range SH Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Common Mode Choke, 30Uh, 2.4A | Newark Electronics
COMMON MODE CHOKE, 30UH, 2.4A | element14
Filter, CMC Troid, Ni-Zn, 30uH, TH UL94 V-0,SH | KEMET SH-432 | RS Americas
Choke, Common Mode, 30 uH, 2.4 A | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SH-432?

Additional datasheets, footprints and schematics for SH-432 are listed on our Part Details page. You can also find images and similar parts to SH-432 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SH-432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-432 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SH-432 fall under?

The SH-432 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SH-432 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SH-432 you can contact the distributor directly for product support, shipping queries etc.

Is the SH-432 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SH-432 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS Americas have stock available or on a lead time for SH-432.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SH-432 often in real-time on the comparison pages.

What if I can't find stock of SH-432?

You can fill out our help required form which you can use to request a quote for SH-432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay