Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Resistance | 22ohm |
---|---|
Product Range | SH Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
External Depth | 15mm |
External Length / Height | 28mm |
External Width | 14mm |
Fixing Centres LxW | 18.3x19.8 |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 30000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 550V |
Through Hole Wirewound Resistor, Sh Series, 22 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Vishay SH2522R00JS03 | Newark Electronics |
Res Wirewound 22 Ohm 5% 25W ±50ppm/°C AXL Flange Mount Bag | Avnet America |
RESISTOR, 25W 5% 22R | element14 |
Where can I find additional details, specifications and documents for a SH2522R00JS03?
Additional datasheets, footprints and schematics for SH2522R00JS03 are listed on our Part Details page. You can also find images and similar parts to SH2522R00JS03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH2522R00JS03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH2522R00JS03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH2522R00JS03 fall under?
The SH2522R00JS03 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SH2522R00JS03 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH2522R00JS03 you can contact the distributor directly for product support, shipping queries etc.
Is the SH2522R00JS03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH2522R00JS03 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SH2522R00JS03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH2522R00JS03 often in real-time on the comparison pages.
What if I can't find stock of SH2522R00JS03?
You can fill out our help required form which you can use to request a quote for SH2522R00JS03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.