Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | DC |
---|---|
Torque Max | 0.0065N-m |
Current Rating | 300mA |
No. of Phases | Two Phase |
Resistance | 21ohm |
Inductance | 4.2mH |
Inertia | 0.0032oz-in² |
Product Range | - |
Frame Size | 14mm |
Holding Torque | 0.0065N-m |
Supply Voltage Max | 24V |
bipolar stepper motor 6.5mNm,0.3A | RS |
Stepper Motor, Dc, 0.0065 N-M, 300 Ma, Two, 21 Ohm, 4.2 Mh Rohs Compliant: Yes |Sanyo Denki SH2141-5541 | Newark Electronics |
STEPPER MOTOR, 2PH, 1.8DEG, 14MM | element14 |
Sanyo Denki Stepper Motor 6.5Nmm 3000min -1 1.8° | Distrelec |
Where can I find additional details, specifications and documents for a SH2141-5541?
Additional datasheets, footprints and schematics for SH2141-5541 are listed on our Part Details page. You can also find images and similar parts to SH2141-5541 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH2141-5541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH2141-5541 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH2141-5541 fall under?
The SH2141-5541 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to SH2141-5541 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH2141-5541 you can contact the distributor directly for product support, shipping queries etc.
Is the SH2141-5541 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH2141-5541 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for SH2141-5541.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH2141-5541 often in real-time on the comparison pages.
What if I can't find stock of SH2141-5541?
You can fill out our help required form which you can use to request a quote for SH2141-5541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.