Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
65
in stock
|
Buy Now | |
Distrelec
from US$3.15
|
372
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$2.79
|
200
in stock
|
Buy Now | |
Farnell
from US$2.78
|
200
in stock
|
Buy Now | |
element14
from US$1.54
|
88
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
RS Americas
from US$2.41
|
-
|
Buy Now |
Inductance | 350nH |
---|---|
Rated Current | 3A |
Product Range | SH Series |
SVHC | No SVHC (27-Jun-2018) |
KEMET CMC 0.3uH 3A 11mOhm Toroid 4P | Distrelec |
Common Mode Choke, 350Nh, 3A | Newark Electronics |
Common Mode Chokes/Filters 0.35uH 3A DCR=11mOhms | Rapid Electronics |
COMMON MODE CHOKE, 3A, 350NH | Farnell |
COMMON MODE CHOKE, 350NH, 3A | element14 |
Common Mode Choke Ni-Zn 0.35uH Power | RS |
Choke, Common Mode, 350 nH, 3 A | Avnet America |
Filter, CMC Troid, Ni-Zn, 0.35uH, TH UL94 V-0,SH | KEMET SH-121 | RS Americas |
Where can I find additional details, specifications and documents for a SH-121?
Additional datasheets, footprints and schematics for SH-121 are listed on our Part Details page. You can also find images and similar parts to SH-121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-121 fall under?
The SH-121 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SH-121 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-121 you can contact the distributor directly for product support, shipping queries etc.
Is the SH-121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-121 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Farnell and element14 have stock available or on a lead time for SH-121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-121 often in real-time on the comparison pages.
What if I can't find stock of SH-121?
You can fill out our help required form which you can use to request a quote for SH-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.