Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Inductance | 1.5µH |
---|---|
Rated Current | 3A |
Product Range | SH Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke, 1.5Uh, 3A | Newark Electronics |
Common Mode Choke Ni-Zn 1.5uH Power | RS |
Filter, CMC Troid, Ni-Zn, 1.5uH, TH UL94 V-0,SH | KEMET SH-102 | RS Americas |
COMMON MODE CHOKE, 1.5UH, 3A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a SH-102?
Additional datasheets, footprints and schematics for SH-102 are listed on our Part Details page. You can also find images and similar parts to SH-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-102 fall under?
The SH-102 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SH-102 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-102 you can contact the distributor directly for product support, shipping queries etc.
Is the SH-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-102 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Sager have stock available or on a lead time for SH-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-102 often in real-time on the comparison pages.
What if I can't find stock of SH-102?
You can fill out our help required form which you can use to request a quote for SH-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.