Status: | Unknown |
---|---|
Series: | SH-7000 Series |
RoHS: | Unknown |
Product Range | SH-7000 Series |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 16 Position |
Switching Voltage | 5VDC |
Output Code | Hexadecimal Complement |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a SH-7070TB?
Additional datasheets, footprints and schematics for SH-7070TB are listed on our Part Details page. You can also find images and similar parts to SH-7070TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-7070TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-7070TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-7070TB fall under?
The SH-7070TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SH-7070TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-7070TB you can contact the distributor directly for product support, shipping queries etc.
Is the SH-7070TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-7070TB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for SH-7070TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-7070TB often in real-time on the comparison pages.
What if I can't find stock of SH-7070TB?
You can fill out our help required form which you can use to request a quote for SH-7070TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.