Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
1,929
in stock
|
Buy Now | |
Chip One Stop
from US$2.69
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
1,929
in stock
|
Buy Now | |
element14
from US$2.77
|
1,929
in stock
|
Buy Now | |
Avnet America
from US$2.50
|
1,533
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,900
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 90dB |
IC Interface Type | I2C SPI |
Supply Voltage Range | 1.62V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Audio Codec, Headphone, Stereo, 1, 1, -40 C, 85 C, 96 Ksps Rohs Compliant: Yes |Nxp SGTL5000XNLA3 | Newark Electronics |
CODEC, STEREO, HEADPHONE AMP, 20QFN | element14 |
Audio Codec, 1.62 V to 3.6 V, 20 Pins, QFN-EP | Avnet America |
SGTL5000 Series Low Power Stereo Codec with Headphone Amp - QFN-20 | Future Electronics |
Where can I find additional details, specifications and documents for a SGTL5000XNLA3?
Additional datasheets, footprints and schematics for SGTL5000XNLA3 are listed on our Part Details page. You can also find images and similar parts to SGTL5000XNLA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGTL5000XNLA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGTL5000XNLA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGTL5000XNLA3 fall under?
The SGTL5000XNLA3 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to SGTL5000XNLA3 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGTL5000XNLA3 you can contact the distributor directly for product support, shipping queries etc.
Is the SGTL5000XNLA3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGTL5000XNLA3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SGTL5000XNLA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGTL5000XNLA3 often in real-time on the comparison pages.
What if I can't find stock of SGTL5000XNLA3?
You can fill out our help required form which you can use to request a quote for SGTL5000XNLA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.