SGL50N60RUFDTU Transistors by ON Semiconductor

SINGLE IGBT 600V 80A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.36

Distributor Stock
Logo for Farnell
Farnell
from US$6.87
No stock
Buy Now
Logo for element14
element14
from US$5.36
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

DC Collector Current 80A
Collector Emitter Saturation Voltage Vce(on) 2.5V
Power Dissipation Pd 250W
Collector Emitter Voltage V(br)ceo 600V
No. of Pins 3Pins
Operating Temperature Max 150°C
MSL -

Alternative Descriptions

SINGLE IGBT, 600V, 80A | element14
Single Igbt, 600V, 80A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SGL50N60RUFDTU?

Additional datasheets, footprints and schematics for SGL50N60RUFDTU are listed on our Part Details page. You can also find images and similar parts to SGL50N60RUFDTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SGL50N60RUFDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGL50N60RUFDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SGL50N60RUFDTU fall under?

The SGL50N60RUFDTU is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to SGL50N60RUFDTU when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SGL50N60RUFDTU you can contact the distributor directly for product support, shipping queries etc.

Is the SGL50N60RUFDTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SGL50N60RUFDTU have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SGL50N60RUFDTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SGL50N60RUFDTU often in real-time on the comparison pages.

What if I can't find stock of SGL50N60RUFDTU?

You can fill out our help required form which you can use to request a quote for SGL50N60RUFDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay