Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,918
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,918
in stock
|
Buy Now | |
element14
from US$0.27
|
1,918
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
745
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-213AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Product Range | - |
Diode Schottky 60V 1A 2-Pin DO-213AB T/R | Avnet Asia |
Schottky Rectifier, 1A 60V Do-213Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 1A 60V DO-213AB | element14 |
SGL41-60 Series 60 V 1 A Surface Mount Schottky Barrier Rectifier - DO-213AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
1.0A 60V SKY DO213AB | TTI Europe |
Where can I find additional details, specifications and documents for a SGL41-60-E3/96?
Additional datasheets, footprints and schematics for SGL41-60-E3/96 are listed on our Part Details page. You can also find images and similar parts to SGL41-60-E3/96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGL41-60-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGL41-60-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGL41-60-E3/96 fall under?
The SGL41-60-E3/96 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SGL41-60-E3/96 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGL41-60-E3/96 you can contact the distributor directly for product support, shipping queries etc.
Is the SGL41-60-E3/96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGL41-60-E3/96 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SGL41-60-E3/96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGL41-60-E3/96 often in real-time on the comparison pages.
What if I can't find stock of SGL41-60-E3/96?
You can fill out our help required form which you can use to request a quote for SGL41-60-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.