Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
3,660
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
19,500
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
3,660
in stock
|
Buy Now | |
element14
from US$0.25
|
3,660
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,682
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
10
in stock
|
Buy Now | |
Kruse
-
|
4,472
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-213AB |
RoHS Compliant | Yes |
SGL41 Series Single 40 V 30 A Surface Mount Schottky Rectifier - DO-213AB | Future Electronics |
1.0A 40V SKY DO213AB | TTI Europe |
Schottky Rectifier, 40V, 1A, Do-213Ab Rohs Compliant: Yes |Vishay SGL41-40-E3/96 | Newark Electronics |
SCHOTTKY RECTIFIER, 40V, 1A, DO-213AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIO SKY SLG41-40 DO 213AB | Kruse |
S-Diode 40V 10A 0.50V DO-213AB | Rutronik |
Diode Schottky 40V 1A 2-Pin DO-213AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a SGL41-40-E3/96.?
Additional datasheets, footprints and schematics for SGL41-40-E3/96. are listed on our Part Details page. You can also find images and similar parts to SGL41-40-E3/96. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGL41-40-E3/96. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGL41-40-E3/96. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGL41-40-E3/96. fall under?
The SGL41-40-E3/96. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SGL41-40-E3/96. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGL41-40-E3/96. you can contact the distributor directly for product support, shipping queries etc.
Is the SGL41-40-E3/96. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SGL41-40-E3/96. have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SGL41-40-E3/96..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGL41-40-E3/96. often in real-time on the comparison pages.
What if I can't find stock of SGL41-40-E3/96.?
You can fill out our help required form which you can use to request a quote for SGL41-40-E3/96. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.