Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-213AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Filter Terminals | SMD |
RoHS Compliant | No |
Schottky Rectifier, 1A 20V Do-213Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a SGL41-20/96?
Additional datasheets, footprints and schematics for SGL41-20/96 are listed on our Part Details page. You can also find images and similar parts to SGL41-20/96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGL41-20/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGL41-20/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGL41-20/96 fall under?
The SGL41-20/96 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SGL41-20/96 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGL41-20/96 you can contact the distributor directly for product support, shipping queries etc.
Is the SGL41-20/96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGL41-20/96 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SGL41-20/96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGL41-20/96 often in real-time on the comparison pages.
What if I can't find stock of SGL41-20/96?
You can fill out our help required form which you can use to request a quote for SGL41-20/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.