Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$376.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$412.09
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$413.18
|
2
in stock
|
Buy Now | |
RS Americas
from US$542.31
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$415.79
|
-
|
Buy Now | |
element14
from US$557.98
|
-
|
Buy Now | |
Distrelec
from US$376.50
|
-
|
Buy Now | |
Farnell
from US$525.74
|
-
|
Buy Now |
Meter Display Type | TFT LCD Touch Screen |
---|---|
Display Size | - |
Display Resolution | 1024 x 600 Pixels |
Screen Size | 7" |
Supply Voltage Min | 5VDC |
Supply Voltage Max | 30VDC |
Operating Temperature Min | 0°C |
Voltmeter | Transfer Multisort Elektronik |
7" PanelPilotACE Display Module | Lascar Electronics SGD 70-A | RS Americas |
7" PanelPilotACE Display Module | RS |
Display, Capacitive, Tft Lcd Colour, 7" Rohs Compliant: Yes |Lascar SGD 70-A | Newark Electronics |
DISPLAY, CAPACITIVE, TFT LCD COLOUR, 7" | element14 |
Lascar PanelPilotACE TFT Display 7 " 1024 x 600 | Distrelec |
CAPACITIVE TOUCH DISPLAY, 7 INCH, TFT | Farnell |
Where can I find additional details, specifications and documents for a SGD 70-A?
Additional datasheets, footprints and schematics for SGD 70-A are listed on our Part Details page. You can also find images and similar parts to SGD 70-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGD 70-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGD 70-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGD 70-A fall under?
The SGD 70-A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to SGD 70-A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGD 70-A you can contact the distributor directly for product support, shipping queries etc.
Is the SGD 70-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGD 70-A have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for SGD 70-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGD 70-A often in real-time on the comparison pages.
What if I can't find stock of SGD 70-A?
You can fill out our help required form which you can use to request a quote for SGD 70-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.