Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19.1mm |
Width | 19.1mm |
Height | 5.2mm |
Accessory Type | Backed Mount |
RoHS Compliant | Yes |
Adhesive Mount - Acrylic Adhesive Tape .75" x .75" (19.1mm x 19.1mm) Weather Res | Panduit SGABM20-AT-C0 | RS Americas |
Cable Tie Mount, 19Mm, Nylon 6.6 | Newark Electronics |
SUPER GRIP ADH MOUNT | Avnet America |
Cable Tie Mount, 4-Way Tie Entry, Adhesive Back/Mtg, 0.75 in. W x 0.75 in. L Base, Nylon | Carlton-Bates |
Cable Tie Mounts ADH MOUNT ACRYLIC .75X.75 BLK | Sager |
CABLE TIE MOUNT, 19MM, PA6.6, BLACK | Farnell |
Where can I find additional details, specifications and documents for a SGABM20-AT-C0?
Additional datasheets, footprints and schematics for SGABM20-AT-C0 are listed on our Part Details page. You can also find images and similar parts to SGABM20-AT-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGABM20-AT-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGABM20-AT-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGABM20-AT-C0 fall under?
The SGABM20-AT-C0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SGABM20-AT-C0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGABM20-AT-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the SGABM20-AT-C0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SGABM20-AT-C0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for SGABM20-AT-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGABM20-AT-C0 often in real-time on the comparison pages.
What if I can't find stock of SGABM20-AT-C0?
You can fill out our help required form which you can use to request a quote for SGABM20-AT-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.