Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 15V |
Supply Voltage Max | 22V |
Controller IC Case Style | SSOT |
No. of Pins | 6Pins |
Frequency | 70kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 15V to 22V |
PWM CONTROLLER, FLYBACK, 0.3A, 6SSOT | Farnell |
Ic,smps Controller,current-Mode,bicmos,tsop,6Pin,plastic |Onsemi SG6859ATZ | Newark Electronics |
Where can I find additional details, specifications and documents for a SG6859ATZ?
Additional datasheets, footprints and schematics for SG6859ATZ are listed on our Part Details page. You can also find images and similar parts to SG6859ATZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG6859ATZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG6859ATZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG6859ATZ fall under?
The SG6859ATZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SG6859ATZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG6859ATZ you can contact the distributor directly for product support, shipping queries etc.
Is the SG6859ATZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG6859ATZ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SG6859ATZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG6859ATZ often in real-time on the comparison pages.
What if I can't find stock of SG6859ATZ?
You can fill out our help required form which you can use to request a quote for SG6859ATZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.