SFP-GLX/LC-10E Advantech Corp Parts by Advantech Corp

TRANSCEIVER MODULE 1310NM 3.3V

Status: Unknown
Series: SFP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$94.96

Distributor Stock
Logo for Farnell
Farnell
from US$94.96
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Wavelength Typ 1310nm
Supply Voltage 3.3V
Data Rate Max -
Product Range SFP Series

Alternative Descriptions

Transceiver Module, 1310Nm, 3.3V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFP-GLX/LC-10E?

Additional datasheets, footprints and schematics for SFP-GLX/LC-10E are listed on our Part Details page. You can also find images and similar parts to SFP-GLX/LC-10E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFP-GLX/LC-10E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFP-GLX/LC-10E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFP-GLX/LC-10E fall under?

The SFP-GLX/LC-10E is listed under Advantech Corp Parts.

Can I view similar or alternative parts?

You can view similar parts to SFP-GLX/LC-10E when available in the Advantech Corp Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFP-GLX/LC-10E you can contact the distributor directly for product support, shipping queries etc.

Is the SFP-GLX/LC-10E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFP-GLX/LC-10E have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SFP-GLX/LC-10E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFP-GLX/LC-10E often in real-time on the comparison pages.

What if I can't find stock of SFP-GLX/LC-10E?

You can fill out our help required form which you can use to request a quote for SFP-GLX/LC-10E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay