Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
270
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,576
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
30
in stock
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Sensing Distance | 5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 5V |
Collector Emitter Voltage V(br)ceo | 16V |
Forward Voltage | 1.45V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Osram Opto Semiconductors Reflex coupler 5 mm 7 V SMD 950 nm | Distrelec |
Where can I find additional details, specifications and documents for a SFH 9206?
Additional datasheets, footprints and schematics for SFH 9206 are listed on our Part Details page. You can also find images and similar parts to SFH 9206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 9206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 9206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 9206 fall under?
The SFH 9206 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 9206 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 9206 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 9206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 9206 have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Distrelec, RS and Newark Electronics have stock available or on a lead time for SFH 9206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 9206 often in real-time on the comparison pages.
What if I can't find stock of SFH 9206?
You can fill out our help required form which you can use to request a quote for SFH 9206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.