Status: | Unknown |
---|---|
Series: | SFH |
RoHS: | Unknown |
Wavelength Typ | 660nm |
---|---|
Data Rate Max | 10Mbaud |
Data Transmission Distance | 3m |
Forward Current If | 50mA |
Forward Voltage | 2.1V |
Reverse Voltage Vr | 3V |
Signal Rate Max | 10Mbaud |
Fibre Optic Connector Type | TosLink |
Product Range | SFH |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 24.2mm |
External Length / Height | 9mm |
External Width | 9.2mm |
Fall Time tf | 0.1µs |
Lead Spacing | 2.54mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peak Wavelength | 660nm |
Rise Time | 0.1µs |
IR EMITTER, 5MM, 660NM | element14 |
Fiber Optic Tx, 10Mbaud, 20M, 660Nm | Newark Electronics |
Fiber Optic Transm. Diode 100µW + Hous. | Schukat Electronic |
Where can I find additional details, specifications and documents for a SFH756V?
Additional datasheets, footprints and schematics for SFH756V are listed on our Part Details page. You can also find images and similar parts to SFH756V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH756V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH756V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH756V fall under?
The SFH756V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to SFH756V when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH756V you can contact the distributor directly for product support, shipping queries etc.
Is the SFH756V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH756V have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Avnet Silica have stock available or on a lead time for SFH756V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH756V often in real-time on the comparison pages.
What if I can't find stock of SFH756V?
You can fill out our help required form which you can use to request a quote for SFH756V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.