Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
9,970
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
23,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
10,298
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
5,076
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
4,625
in stock
|
Buy Now | |
Conrad
from US$0.50
|
3,062
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,742
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,742
in stock
|
Buy Now | |
Micros
from US$0.24
|
950
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
55
in stock
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 10° |
Dark Current | 1nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Osram Opto Semiconductors Photodiode 900nm 150mW T1 3/4 | Distrelec |
PIN Photodiode Black 90µA 5mm | Schukat Electronic |
Emitter in plastic housing with filter for 880/950 nm IRED | Conrad |
Photodiode SFH213-FA | Micros |
Opto SFH 213 FA IR Si Photodiode, 10 deg, Through Hole 5mm package | Osram Opto Semiconductors SFH 213 FA | RS Americas |
Where can I find additional details, specifications and documents for a SFH 213 FA?
Additional datasheets, footprints and schematics for SFH 213 FA are listed on our Part Details page. You can also find images and similar parts to SFH 213 FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 213 FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 213 FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 213 FA fall under?
The SFH 213 FA is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 213 FA when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 213 FA you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 213 FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 213 FA have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, RS, Distrelec and Schukat Electronic have stock available or on a lead time for SFH 213 FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 213 FA often in real-time on the comparison pages.
What if I can't find stock of SFH 213 FA?
You can fill out our help required form which you can use to request a quote for SFH 213 FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.