Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Type | M.2 BGA PCIe SSD |
---|---|
Drive Interface | PCIe |
Hard Drive Capacity | 80GB |
Sequential Read Speed | 1600MB/s |
Sequential Write Speed | 680MB/s |
Random Read up to (IOPS) | 141.6k |
Solid State Drive, 80Gb, M.2 Pcie, Pslc | Newark Electronics |
BGA PCIe SSD 80GB EN-26 | Rutronik |
SSD, M.2 PCIE BGA, 80GB, 1600MBPS | element14 |
Where can I find additional details, specifications and documents for a SFEN080GB2EC4TO-I-6F-22P-STD?
Additional datasheets, footprints and schematics for SFEN080GB2EC4TO-I-6F-22P-STD are listed on our Part Details page. You can also find images and similar parts to SFEN080GB2EC4TO-I-6F-22P-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFEN080GB2EC4TO-I-6F-22P-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFEN080GB2EC4TO-I-6F-22P-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFEN080GB2EC4TO-I-6F-22P-STD fall under?
The SFEN080GB2EC4TO-I-6F-22P-STD is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to SFEN080GB2EC4TO-I-6F-22P-STD when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFEN080GB2EC4TO-I-6F-22P-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFEN080GB2EC4TO-I-6F-22P-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFEN080GB2EC4TO-I-6F-22P-STD have stock available?
Authorised distributors including Newark Electronics, Rutronik, element14 and Farnell have stock available or on a lead time for SFEN080GB2EC4TO-I-6F-22P-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFEN080GB2EC4TO-I-6F-22P-STD often in real-time on the comparison pages.
What if I can't find stock of SFEN080GB2EC4TO-I-6F-22P-STD?
You can fill out our help required form which you can use to request a quote for SFEN080GB2EC4TO-I-6F-22P-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.