Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Type | M.2 BGA PCIe SSD |
---|---|
Drive Interface | PCIe |
Hard Drive Capacity | 60GB |
Sequential Read Speed | 1600MB/s |
Sequential Write Speed | 680MB/s |
Random Read up to (IOPS) | 141.6k |
Ssd, M.2 Pcie Bga, 60Gb, 1600Mbps Rohs Compliant: Yes |Swissbit SFEN060GB2EC2TO-I-5E-221-STD | Newark Electronics |
SSD, M.2 PCIE BGA, 60GB, 1600MBPS | element14 |
Where can I find additional details, specifications and documents for a SFEN060GB2EC2TO-I-5E-221-STD?
Additional datasheets, footprints and schematics for SFEN060GB2EC2TO-I-5E-221-STD are listed on our Part Details page. You can also find images and similar parts to SFEN060GB2EC2TO-I-5E-221-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFEN060GB2EC2TO-I-5E-221-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFEN060GB2EC2TO-I-5E-221-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFEN060GB2EC2TO-I-5E-221-STD fall under?
The SFEN060GB2EC2TO-I-5E-221-STD is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to SFEN060GB2EC2TO-I-5E-221-STD when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFEN060GB2EC2TO-I-5E-221-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFEN060GB2EC2TO-I-5E-221-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFEN060GB2EC2TO-I-5E-221-STD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SFEN060GB2EC2TO-I-5E-221-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFEN060GB2EC2TO-I-5E-221-STD often in real-time on the comparison pages.
What if I can't find stock of SFEN060GB2EC2TO-I-5E-221-STD?
You can fill out our help required form which you can use to request a quote for SFEN060GB2EC2TO-I-5E-221-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.