Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.26
|
1,832
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | Axial Leaded |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 6A, 150V, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a SF63G R0?
Additional datasheets, footprints and schematics for SF63G R0 are listed on our Part Details page. You can also find images and similar parts to SF63G R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF63G R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF63G R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF63G R0 fall under?
The SF63G R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SF63G R0 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF63G R0 you can contact the distributor directly for product support, shipping queries etc.
Is the SF63G R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF63G R0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SF63G R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF63G R0 often in real-time on the comparison pages.
What if I can't find stock of SF63G R0?
You can fill out our help required form which you can use to request a quote for SF63G R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.