Status: | Unknown |
---|---|
Series: | SFx Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
2,429
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
2,429
in stock
|
Buy Now | |
element14
from US$0.57
|
2,429
in stock
|
Buy Now | |
RS
from US$0.27
|
1,220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
395
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 975mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | SFx Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Diode Type | Fast Recovery |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 150A |
RoHS Compliant | Yes |
Rectifier, Single, 6A, 150V, R6 | Newark Electronics |
Where can I find additional details, specifications and documents for a SF63G?
Additional datasheets, footprints and schematics for SF63G are listed on our Part Details page. You can also find images and similar parts to SF63G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF63G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF63G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF63G fall under?
The SF63G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SF63G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF63G you can contact the distributor directly for product support, shipping queries etc.
Is the SF63G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF63G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SF63G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF63G often in real-time on the comparison pages.
What if I can't find stock of SF63G?
You can fill out our help required form which you can use to request a quote for SF63G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.