SF-2410HI100T-2 Passive Components by Bourns Electronics

Singlfuse 2410 high-inrush 125V 1A / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for RS
RS
from US$0.58
350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.59
-
Buy Now
Logo for element14
element14
from US$0.53
-
Buy Now
Logo for Farnell
Farnell
from US$0.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Singlfuse 2410 high-inrush 125V 1A | RS
Fuse, High Inrush Current, 1A, 2410 | Newark Electronics
Fuse, Surface Mount, 1 A, High Inrush Current Withstand, 125 VAC, 2410 [6125 Metric] | Avnet America
Singlfuse 2410 high-inrush 125V 1A | Bourns SF-2410HI100T-2 | RS Americas
FUSE, HIGH INRUSH CURRENT, 1A, 2410 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SF-2410HI100T-2?

Additional datasheets, footprints and schematics for SF-2410HI100T-2 are listed on our Part Details page. You can also find images and similar parts to SF-2410HI100T-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SF-2410HI100T-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF-2410HI100T-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SF-2410HI100T-2 fall under?

The SF-2410HI100T-2 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SF-2410HI100T-2 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SF-2410HI100T-2 you can contact the distributor directly for product support, shipping queries etc.

Is the SF-2410HI100T-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SF-2410HI100T-2 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SF-2410HI100T-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SF-2410HI100T-2 often in real-time on the comparison pages.

What if I can't find stock of SF-2410HI100T-2?

You can fill out our help required form which you can use to request a quote for SF-2410HI100T-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay