Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,441
in stock
|
Buy Now | |
element14
from US$0.75
|
1,441
in stock
|
Buy Now | |
Farnell
from US$0.75
|
1,441
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now |
Fuse, Fast Acting, 20A, 2410 | Newark Electronics |
FUSE, FAST ACTING, 20A, 2410 | element14 |
Singlfuse 2410 fast-acting 20A | RS |
Fuse, Surface Mount, 20 A, Fast Acting, 65 VAC, 65 VDC, 2410 [6125 Metric], SinglFuse SF-2410F-T | Avnet America |
Singlfuse 2410 fast-acting 20A | Bourns SF-2410F2000T-2 | RS Americas |
20 AMP 125 VAC 65 VDC | TTI Europe |
Where can I find additional details, specifications and documents for a SF-2410F2000T-2?
Additional datasheets, footprints and schematics for SF-2410F2000T-2 are listed on our Part Details page. You can also find images and similar parts to SF-2410F2000T-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF-2410F2000T-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF-2410F2000T-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF-2410F2000T-2 fall under?
The SF-2410F2000T-2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SF-2410F2000T-2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF-2410F2000T-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SF-2410F2000T-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF-2410F2000T-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for SF-2410F2000T-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF-2410F2000T-2 often in real-time on the comparison pages.
What if I can't find stock of SF-2410F2000T-2?
You can fill out our help required form which you can use to request a quote for SF-2410F2000T-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.