Status: | Unknown |
---|---|
Series: | SinglFuse SF-0603FPxxxM Series |
RoHS: | Unknown |
Fuse Current | 1.75A |
---|---|
Product Range | SinglFuse SF-0603FPxxxM Series |
Voltage Rating VAC | - |
Voltage Rating V DC | 32V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0603 |
Breaking Capacity Current AC | - |
Breaking Capacity Current DC | 35A |
SVHC | No SVHC (15-Jan-2018) |
Fuse, Smd, 1.75A, Fast Acting, 0603 | Newark Electronics |
Fuse Miniature Fast Acting 1.75A 0.095Ω 32VDC SMD T/R | Avnet America |
FUSE, SMD, 1.75A, FAST ACTING, 0603 | element14 |
Where can I find additional details, specifications and documents for a SF-0603FP175M-2?
Additional datasheets, footprints and schematics for SF-0603FP175M-2 are listed on our Part Details page. You can also find images and similar parts to SF-0603FP175M-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF-0603FP175M-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF-0603FP175M-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF-0603FP175M-2 fall under?
The SF-0603FP175M-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SF-0603FP175M-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF-0603FP175M-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SF-0603FP175M-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF-0603FP175M-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SF-0603FP175M-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF-0603FP175M-2 often in real-time on the comparison pages.
What if I can't find stock of SF-0603FP175M-2?
You can fill out our help required form which you can use to request a quote for SF-0603FP175M-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.