Status: | Unknown |
---|---|
Series: | SEP Series |
RoHS: | Unknown |
Prices starting from US$1.11
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 8Pins |
TVS Thyristor Case Style | QFN |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 77V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 100A |
Peak Off-State Voltage Vdrm | 58V |
Product Range | SEP Series |
SVHC | No SVHC (12-Jan-2017) |
SEP Series 64 V 100 A Surface Mount SIDACtor« Protection Thyristor - QFN-8 | Future Electronics |
2.2A 58V SIDAC SEP 5X6QFN | TTI Europe |
Thyristor, Sidac, 77V, 1Ckt, Qfn-8 | Newark Electronics |
TRANSIENT PROTECTION THYRISTOR, 58V, QFN | element14 |
Where can I find additional details, specifications and documents for a SEP0640Q38CB?
Additional datasheets, footprints and schematics for SEP0640Q38CB are listed on our Part Details page. You can also find images and similar parts to SEP0640Q38CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEP0640Q38CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEP0640Q38CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEP0640Q38CB fall under?
The SEP0640Q38CB is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to SEP0640Q38CB when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEP0640Q38CB you can contact the distributor directly for product support, shipping queries etc.
Is the SEP0640Q38CB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEP0640Q38CB have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SEP0640Q38CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEP0640Q38CB often in real-time on the comparison pages.
What if I can't find stock of SEP0640Q38CB?
You can fill out our help required form which you can use to request a quote for SEP0640Q38CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.