Status: | Unknown |
---|---|
Series: | SEB Series |
RoHS: | Unknown |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.73
|
254
in stock
|
Buy Now | |
Rapid Electronics
from US$37.11
|
254
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
254
in stock
|
Buy Now | |
Electro Enterprises
from US$13.34
|
38
in stock
|
Buy Now | |
Avnet America
from US$18.15
|
-
|
Buy Now |
Grommet Type | Cable Retention |
---|---|
Cable Diameter Min | 7.6mm |
Cable Diameter Max | - |
Grommet Material | Silicone Elastomer |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Product Range | SEB Series |
SVHC | No SVHC (07-Jul-2017) |
Grommets&bushings Precoil S/E Reusable Silicone |Raychem Te Connectivity SEB-F | Newark Electronics |
Grommets&Bushings Precoil s/e reusable silicone | Rapid Electronics |
Side Entry Bushing 9mm Length Silicone Elastomer Black | Avnet America |
BUSHING, SIDE ENTRY, HI TEMP, 7.6MM | Farnell |
Where can I find additional details, specifications and documents for a SEB-F?
Additional datasheets, footprints and schematics for SEB-F are listed on our Part Details page. You can also find images and similar parts to SEB-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEB-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEB-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEB-F fall under?
The SEB-F is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SEB-F when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEB-F you can contact the distributor directly for product support, shipping queries etc.
Is the SEB-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEB-F have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Electro Enterprises and Avnet America have stock available or on a lead time for SEB-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEB-F often in real-time on the comparison pages.
What if I can't find stock of SEB-F?
You can fill out our help required form which you can use to request a quote for SEB-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.