Status: | Unknown |
---|---|
Series: | SEB Series |
RoHS: | Unknown |
Grommet Type | Cable Retention |
---|---|
Cable Diameter Min | 7.6mm |
Cable Diameter Max | - |
Grommet Material | Silicone Elastomer |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Product Range | SEB Series |
SVHC | No SVHC (07-Jul-2017) |
Bushing, Side Entry, 152.4Mm Long | Newark Electronics |
Side Entry Bushing 6mm Length Silicone Elastomer Black | Avnet America |
Where can I find additional details, specifications and documents for a SEB-E?
Additional datasheets, footprints and schematics for SEB-E are listed on our Part Details page. You can also find images and similar parts to SEB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEB-E fall under?
The SEB-E is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SEB-E when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEB-E you can contact the distributor directly for product support, shipping queries etc.
Is the SEB-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEB-E have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for SEB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEB-E often in real-time on the comparison pages.
What if I can't find stock of SEB-E?
You can fill out our help required form which you can use to request a quote for SEB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.