SE30AFJ-M3/6A Diodes by Vishay Intertechnology

RECTIFIER, STANDARD, 3A, 600V, DO-221AC, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.16
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.12
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max 1.5µs
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 600V 3A 2-Pin DO-221AC Plastic T/R | EBV Elektronik
Standard RECT. 3A 600V SlimSMA | Rutronik
Diode, Standard, 3A, 600V, Do-221Ac-2 | Newark Electronics
Rectifiers 3 Amp 600 Volts ESD PROTECTION | Future Electronics
3.0A 600V ESD PROT SLIM SMA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SE30AFJ-M3/6A?

Additional datasheets, footprints and schematics for SE30AFJ-M3/6A are listed on our Part Details page. You can also find images and similar parts to SE30AFJ-M3/6A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SE30AFJ-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE30AFJ-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SE30AFJ-M3/6A fall under?

The SE30AFJ-M3/6A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SE30AFJ-M3/6A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SE30AFJ-M3/6A you can contact the distributor directly for product support, shipping queries etc.

Is the SE30AFJ-M3/6A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SE30AFJ-M3/6A have stock available?

Authorised distributors including EBV Elektronik, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SE30AFJ-M3/6A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SE30AFJ-M3/6A often in real-time on the comparison pages.

What if I can't find stock of SE30AFJ-M3/6A?

You can fill out our help required form which you can use to request a quote for SE30AFJ-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay