SE30AFJHM3/6A Diodes by Vishay Intertechnology

RECTIFIER, STANDARD, 3A, 600V, DO-221AC, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.1V
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 600V 3A 2-Pin SlimSMA | RS
Rectifier, Standard, 3A, 600V, Do-221Ac, Full Reel | Newark Electronics
SE30AFJ Series 600 V 3 A Surface Mount ESD Capability Rectifier - DO-221AC | Future Electronics
Diode Switching Diode 600V 3A 2-Pin DO-221AC Plastic T/R | Avnet America
SE30AFJHM3/6A, SMT Diode, 600V 3A, 1.5us, 2-Pin DO-221AC | Siliconix / Vishay SE30AFJHM3/6A | RS Americas
3.0A 600V ESD PROT SLIM SMA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SE30AFJHM3/6A?

Additional datasheets, footprints and schematics for SE30AFJHM3/6A are listed on our Part Details page. You can also find images and similar parts to SE30AFJHM3/6A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SE30AFJHM3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE30AFJHM3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SE30AFJHM3/6A fall under?

The SE30AFJHM3/6A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SE30AFJHM3/6A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SE30AFJHM3/6A you can contact the distributor directly for product support, shipping queries etc.

Is the SE30AFJHM3/6A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SE30AFJHM3/6A have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for SE30AFJHM3/6A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SE30AFJHM3/6A often in real-time on the comparison pages.

What if I can't find stock of SE30AFJHM3/6A?

You can fill out our help required form which you can use to request a quote for SE30AFJHM3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay