SE30AFD-M3/6B Diodes by Vishay Intertechnology

RECTIFIER, STANDARD, 3A, 200V, DO-221AC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 980mV
Operating Temperature Max 175°C
RoHS Compliant Yes

Alternative Descriptions

Rectifier, Standard, 3A, 200V, Do-221Ac | Newark Electronics
Diode Switching Diode 200V 3A 2-Pin DO-221AC Plastic T/R | Avnet America
3.0A 200V ESD PROT SLIM SMA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SE30AFD-M3/6B?

Additional datasheets, footprints and schematics for SE30AFD-M3/6B are listed on our Part Details page. You can also find images and similar parts to SE30AFD-M3/6B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SE30AFD-M3/6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE30AFD-M3/6B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SE30AFD-M3/6B fall under?

The SE30AFD-M3/6B is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SE30AFD-M3/6B when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SE30AFD-M3/6B you can contact the distributor directly for product support, shipping queries etc.

Is the SE30AFD-M3/6B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SE30AFD-M3/6B have stock available?

Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SE30AFD-M3/6B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SE30AFD-M3/6B often in real-time on the comparison pages.

What if I can't find stock of SE30AFD-M3/6B?

You can fill out our help required form which you can use to request a quote for SE30AFD-M3/6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay