Status: | Unknown |
---|---|
Series: | SE30A Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
11,677
in stock
|
Buy Now | |
element14
from US$0.11
|
11,677
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 980mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Product Range | SE30A Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
RECTIFIER, ESD, 200V, 3A, DO-221AC | element14 |
Rectifier, 200V, 3A, Do-221Ac | Newark Electronics |
SE30AFD Series 200 V 3 A Surface Mount ESD Capability Rectifier - DO-221AC | Future Electronics |
Diode Switching 200V 3A 2-Pin DO-221AC Plastic T/R | Avnet America |
3.0A 200V ESD PROT SLIM SMA | TTI Europe |
Where can I find additional details, specifications and documents for a SE30AFD-M3/6A?
Additional datasheets, footprints and schematics for SE30AFD-M3/6A are listed on our Part Details page. You can also find images and similar parts to SE30AFD-M3/6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE30AFD-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE30AFD-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE30AFD-M3/6A fall under?
The SE30AFD-M3/6A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SE30AFD-M3/6A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE30AFD-M3/6A you can contact the distributor directly for product support, shipping queries etc.
Is the SE30AFD-M3/6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE30AFD-M3/6A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SE30AFD-M3/6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE30AFD-M3/6A often in real-time on the comparison pages.
What if I can't find stock of SE30AFD-M3/6A?
You can fill out our help required form which you can use to request a quote for SE30AFD-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.