Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Rectifier, Standard, 2A, 400V, Do-221Ac, Full Reel | Newark Electronics |
Diode Switching 400V 2A 2-Pin DO-221AC T/R | Avnet America |
2.0A 400V ESD PROT SLIM SMA | TTI Europe |
Where can I find additional details, specifications and documents for a SE20AFG-M3/6A?
Additional datasheets, footprints and schematics for SE20AFG-M3/6A are listed on our Part Details page. You can also find images and similar parts to SE20AFG-M3/6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE20AFG-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE20AFG-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE20AFG-M3/6A fall under?
The SE20AFG-M3/6A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SE20AFG-M3/6A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE20AFG-M3/6A you can contact the distributor directly for product support, shipping queries etc.
Is the SE20AFG-M3/6A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SE20AFG-M3/6A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for SE20AFG-M3/6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE20AFG-M3/6A often in real-time on the comparison pages.
What if I can't find stock of SE20AFG-M3/6A?
You can fill out our help required form which you can use to request a quote for SE20AFG-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.