Status: | Unknown |
---|---|
Series: | SE15P Series |
RoHS: | Unknown |
Prices starting from US$0.08
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 900ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-220AA |
No. of Pins | 2Pins |
Product Range | SE15P Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | ESD Protection |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Diode, Rectifier, Esd Pro, 1.5A, 100V, Smp | Newark Electronics |
DIODE, RECT, ESD PRO, 1.5A, 100V, SMP | element14 |
Diode Switching 100V 1.5A 2-Pin SMP T/R | Avnet America |
1.5A 100V ESD DO220AA | TTI Europe |
Where can I find additional details, specifications and documents for a SE15PB-M3/84A?
Additional datasheets, footprints and schematics for SE15PB-M3/84A are listed on our Part Details page. You can also find images and similar parts to SE15PB-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE15PB-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE15PB-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE15PB-M3/84A fall under?
The SE15PB-M3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SE15PB-M3/84A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE15PB-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SE15PB-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE15PB-M3/84A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SE15PB-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE15PB-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SE15PB-M3/84A?
You can fill out our help required form which you can use to request a quote for SE15PB-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.