Status: | Unknown |
---|---|
Series: | SDV Series |
RoHS: | Unknown |
Prices starting from US$17.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.79
|
15
in stock
|
Buy Now | |
RS Americas
from US$23.10
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$20.59
|
40
in stock
|
Buy Now | |
element14
from US$18.31
|
40
in stock
|
Buy Now | |
Farnell
from US$20.79
|
40
in stock
|
Buy Now | |
TTI Europe
from US$17.52
|
-
|
Buy Now | |
Sager
from US$18.73
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1.5A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Random Turn On |
Operating Voltage Min | 12VAC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 10VDC |
Product Range | SDV Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 10VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 10V DC |
Control Voltage Type | DC |
External Depth | 4.8mm |
External Length / Height | 21.6mm |
External Width | 6.7mm |
Input Voltage | 3.5V DC to 10V DC |
Isolation Voltage | 3.75kV |
Load Current Max | 1.5A |
Load Current Min | 0.025A |
Load Current RMS Max | 1.5A |
Load Voltage Range | 12Vrms to 280Vrms |
Operating Voltage Range | 0V DC to 60V DC |
Output Type | Thyristor |
RMS Load Current Min | 0.025A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 12V |
Rate of Voltage Change dv / dt | 500V/µs |
Surge Current | 30A |
SPST Solid State Relay Through Hole PCB Mount, Random SCR, 1.5 A, 10 V dc | Sensata - Crydom SDV2415R | RS Americas |
Ssr, 240Vac | Newark Electronics |
SSR, 240VAC | element14 |
SSR,SDV series,SCR,RN turn on,1.5A/280V | RS |
SSR PCB MOUNT DIP 240VAC/1.5A | TTI Europe |
Solid State Relays - PCB Mount PCB DIP SSR, 240VA C/1.5A, 3.5-10VAC | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a SDV2415R?
Additional datasheets, footprints and schematics for SDV2415R are listed on our Part Details page. You can also find images and similar parts to SDV2415R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDV2415R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDV2415R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDV2415R fall under?
The SDV2415R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SDV2415R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDV2415R you can contact the distributor directly for product support, shipping queries etc.
Is the SDV2415R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDV2415R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SDV2415R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDV2415R often in real-time on the comparison pages.
What if I can't find stock of SDV2415R?
You can fill out our help required form which you can use to request a quote for SDV2415R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.