Status: | Unknown |
---|---|
Series: | SDR6603 Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 500mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 500mA |
Product Range | SDR6603 Series |
Power Inductor Case | 6.6mm x 4.45mm x 2.92mm |
DC Resistance Max | 0.64ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 15 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 14MHz |
Surface Mount Power Inductor, Sdr6603 Series, 47 H, 20%, Unshielded, 0.64 Ohm, 500 Ma Rohs Compliant: Yes |Bourns SDR6603-470M | Newark Electronics |
INDUCTOR, 47UH, 20%, 0.5A, SMD | element14 |
Power Inductor (SMD), 47 uH, ± 20%, 500 mA, Unshielded, 500 mA, 6.6mm x 4.45mm x 2.92mm | Avnet America |
47 UH 20% | TTI Europe |
Power Inductor (SMD), 47 uH, � 20%, 500 mA, Unshielded, 500 mA, 6.6mm x 4.45mm x 2.92mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR6603-470M?
Additional datasheets, footprints and schematics for SDR6603-470M are listed on our Part Details page. You can also find images and similar parts to SDR6603-470M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR6603-470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR6603-470M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR6603-470M fall under?
The SDR6603-470M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR6603-470M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR6603-470M you can contact the distributor directly for product support, shipping queries etc.
Is the SDR6603-470M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR6603-470M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SDR6603-470M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR6603-470M often in real-time on the comparison pages.
What if I can't find stock of SDR6603-470M?
You can fill out our help required form which you can use to request a quote for SDR6603-470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.