Status: | Unknown |
---|---|
Series: | SDR6603 Series |
RoHS: | Unknown |
Inductance | 330µH |
---|---|
RMS Current (Irms) | 160mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 180mA |
Product Range | SDR6603 Series |
Power Inductor Case | 6.6mm x 4.45mm x 2.92mm |
DC Resistance Max | 3.8ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 42 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 5MHz |
Surface Mount Power Inductor, Sdr6603 Series, 330 H, 20%, Unshielded, 3.8 Ohm, 160 Ma Rohs Compliant: Yes |Bourns SDR6603-331M | Newark Electronics |
Power Inductor (SMD), 330 uH, ± 20%, 160 mA, Unshielded, 180 mA, 6.6mm x 4.45mm x 2.92mm | Avnet America |
INDUCTOR, 330UH, 20%, 0.16A, SMD | element14 |
Power Inductor (SMD), 330 uH, � 20%, 160 mA, Unshielded, 180 mA, 6.6mm x 4.45mm x 2.92mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR6603-331M?
Additional datasheets, footprints and schematics for SDR6603-331M are listed on our Part Details page. You can also find images and similar parts to SDR6603-331M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR6603-331M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR6603-331M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR6603-331M fall under?
The SDR6603-331M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR6603-331M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR6603-331M you can contact the distributor directly for product support, shipping queries etc.
Is the SDR6603-331M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR6603-331M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SDR6603-331M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR6603-331M often in real-time on the comparison pages.
What if I can't find stock of SDR6603-331M?
You can fill out our help required form which you can use to request a quote for SDR6603-331M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.