Status: | Unknown |
---|---|
Series: | SDR1307A Series |
RoHS: | Unknown |
Inductance | 12µH |
---|---|
RMS Current (Irms) | 4.8A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 8A |
Product Range | SDR1307A Series |
Power Inductor Case | 13mm x 7mm |
DC Resistance Max | 0.03ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Sdr1307A Series, 12 H, 20%, Unshielded, 0.03 Ohm, 4.8 A |Bourns SDR1307A-120M | Newark Electronics |
Power Inductor (SMD), 12 uH, ± 20%, 4.8 A, Unshielded, 8 A, 13mm x 13mm x 7mm | Avnet America |
Where can I find additional details, specifications and documents for a SDR1307A-120M?
Additional datasheets, footprints and schematics for SDR1307A-120M are listed on our Part Details page. You can also find images and similar parts to SDR1307A-120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1307A-120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1307A-120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1307A-120M fall under?
The SDR1307A-120M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR1307A-120M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1307A-120M you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1307A-120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR1307A-120M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SDR1307A-120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1307A-120M often in real-time on the comparison pages.
What if I can't find stock of SDR1307A-120M?
You can fill out our help required form which you can use to request a quote for SDR1307A-120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.