Status: | Unknown |
---|---|
Series: | SDR1105 Series |
RoHS: | Unknown |
Inductance | 27µH |
---|---|
RMS Current (Irms) | 2.8A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 5A |
Product Range | SDR1105 Series |
Power Inductor Case | 11.1mm x 10mm x 4.8mm |
DC Resistance Max | 0.09ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Surface Mount Power Inductor, Sdr1105 Series, 27 H, 20%, Unshielded, 0.09 Ohm, 2.8 A Rohs Compliant: Yes |Bourns SDR1105-270ML | Newark Electronics |
INDUCTOR, 27UH, 20%, 2.8A, SMD | element14 |
Power Inductor (SMD), 27 uH, ± 20%, 2.8 A, Unshielded, 5 A, 11.1mm x 10mm x 4.8mm | Avnet America |
Power Inductor (SMD), 27 uH, � 20%, 2.8 A, Unshielded, 5 A, 11.1mm x 10mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR1105-270ML?
Additional datasheets, footprints and schematics for SDR1105-270ML are listed on our Part Details page. You can also find images and similar parts to SDR1105-270ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1105-270ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1105-270ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1105-270ML fall under?
The SDR1105-270ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR1105-270ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1105-270ML you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1105-270ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR1105-270ML have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for SDR1105-270ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1105-270ML often in real-time on the comparison pages.
What if I can't find stock of SDR1105-270ML?
You can fill out our help required form which you can use to request a quote for SDR1105-270ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.