Status: | Unknown |
---|---|
Series: | SDR1045 Series |
RoHS: | Unknown |
Inductance | 1mH |
---|---|
RMS Current (Irms) | 380mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 400mA |
Product Range | SDR1045 Series |
Power Inductor Case | 10mm x 10mm x 4.5mm |
DC Resistance Max | 4.7ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Q Factor | 25 |
Q Test Frequency | 252kHz |
Self Resonant Frequency Min | 2.9MHz |
Inductor, 1000Uh, Unshielded, 0.38A | Newark Electronics |
Power Inductor (SMD), 1 mH, ± 10%, 380 mA, Unshielded, 400 mA, 10mm x 10mm x 4.8mm | Avnet America |
1000 UH 10% | TTI Europe |
INDUCTOR, 1MH, 10%, 0.38A, SMD | Farnell |
Power Inductor (SMD), 1 mH, � 10%, 380 mA, Unshielded, 400 mA, 10mm x 10mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR1045-102K?
Additional datasheets, footprints and schematics for SDR1045-102K are listed on our Part Details page. You can also find images and similar parts to SDR1045-102K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1045-102K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1045-102K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1045-102K fall under?
The SDR1045-102K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR1045-102K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1045-102K you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1045-102K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR1045-102K have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for SDR1045-102K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1045-102K often in real-time on the comparison pages.
What if I can't find stock of SDR1045-102K?
You can fill out our help required form which you can use to request a quote for SDR1045-102K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.