Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite DR |
---|---|
DC Current Rating | 280mA |
DC Resistance Max | 2.25ohm |
Inductance | 680µH |
Inductance Tolerance | ± 10% |
Inductor Case Style | SMD |
No. of Pins | 2 |
Q Factor | 12 |
Reel Quantity | 800 |
RoHS Compliant | Yes |
Inductance:680Îœh | Newark Electronics |
Power Inductor (SMD), 680 uH, ± 10%, 280 mA, Unshielded, 650 mA, 9.8mm x 9.8mm x 5.8mm | Avnet America |
Bourns Inductor, SMD, 680uH, 280mA, 2.1MHz, 2.25Ohm | Distrelec |
680 UH 10% | TTI Europe |
INDUCTOR, SMD, 680UH, 0.65A | Farnell |
Power Inductor (SMD), 680 uH, � 10%, 280 mA, Unshielded, 650 mA, 9.8mm x 9.8mm x 5.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR1006-681KL?
Additional datasheets, footprints and schematics for SDR1006-681KL are listed on our Part Details page. You can also find images and similar parts to SDR1006-681KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1006-681KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1006-681KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1006-681KL fall under?
The SDR1006-681KL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SDR1006-681KL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1006-681KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1006-681KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDR1006-681KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, TTI Europe and Farnell have stock available or on a lead time for SDR1006-681KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1006-681KL often in real-time on the comparison pages.
What if I can't find stock of SDR1006-681KL?
You can fill out our help required form which you can use to request a quote for SDR1006-681KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.