Status: | Unknown |
---|---|
Series: | SDR1006 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
1,485
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
800
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
800
in stock
|
Buy Now | |
element14
from US$0.32
|
800
in stock
|
Buy Now | |
Farnell
from US$0.30
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 1.25A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 2.3A |
Product Range | SDR1006 Series |
Power Inductor Case | 9.8mm x 9.8mm x 5.8mm |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
47 UH 10% | TTI Europe |
Power inductor SMD 47uH 1.25A | RS |
Inductor, 47Uh, 1.25A, 10%, Unshielded | Newark Electronics |
SDR1006 WireWound SMDinductor w/ FerriteCore,47 uH +/-10%WireWound 2.3A Idc Q:20 | Bourns SDR1006-470KL | RS Americas |
INDUCTOR, 47UH, 1.25A, 10%, UNSHIELDED | element14 |
Power Inductor (SMD), 47 uH, ± 10%, 1.25 A, Unshielded, 2.3 A, 9.8mm x 9.8mm x 5.8mm | Avnet America |
Bourns Inductor, SMD, 47uH, 1.25A, 8MHz, 170mOhm | Distrelec |
Power Inductor (SMD), 47 uH, � 10%, 1.25 A, Unshielded, 2.3 A, 9.8mm x 9.8mm x 5.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR1006-470KL?
Additional datasheets, footprints and schematics for SDR1006-470KL are listed on our Part Details page. You can also find images and similar parts to SDR1006-470KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1006-470KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1006-470KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1006-470KL fall under?
The SDR1006-470KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR1006-470KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1006-470KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1006-470KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR1006-470KL have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SDR1006-470KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1006-470KL often in real-time on the comparison pages.
What if I can't find stock of SDR1006-470KL?
You can fill out our help required form which you can use to request a quote for SDR1006-470KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.